Dura Plastic Products, Inc. Nipples:CPVC TBE Nipple:Mipt x Mipt 98709 Mipt x Mipt

Description
Nipples:CPVC TBE Nipple:Mipt x Mipt
Description
Nipples:CPVC TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:CPVC TBE Nipple:Mipt x Mipt - 98709 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:CPVC TBE Nipple:Mipt x Mipt
98709 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt 98709 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt

Nipples:CPVC TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 98709 Mipt x Mipt
Product Name Nipples:CPVC TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013670 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
View Details
Fittings - Saddles - 193131492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details