Dura Plastic Products, Inc. Schedule 80 CPVC:Flange:Blind 9853-030 Blind

Description
Schedule 80 CPVC:Flange:Blind
Description
Schedule 80 CPVC:Flange:Blind

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 CPVC:Flange:Blind - 9853-030 Blind - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 CPVC:Flange:Blind
9853-030 Blind
Schedule 80 CPVC:Flange:Blind 9853-030 Blind
Schedule 80 CPVC:Flange:Blind

Schedule 80 CPVC:Flange:Blind

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 9853-030 Blind
Product Name Schedule 80 CPVC:Flange:Blind
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034628 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Fittings - Tees-Wyes-Crosses - 159001617 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details