Dura Plastic Products, Inc. Schedule 80 CPVC:Flange:Slip 9851-040 Slip

Description
Schedule 80 CPVC:Flange:Slip
Description
Schedule 80 CPVC:Flange:Slip

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 CPVC:Flange:Slip - 9851-040 Slip - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 CPVC:Flange:Slip
9851-040 Slip
Schedule 80 CPVC:Flange:Slip 9851-040 Slip
Schedule 80 CPVC:Flange:Slip

Schedule 80 CPVC:Flange:Slip

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 9851-040 Slip
Product Name Schedule 80 CPVC:Flange:Slip
Connection Type Flange Connection; Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Tee Pro150 Butt - 5011010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details