Dura Plastic Products, Inc. Nipples:CPVC TBE Nipple:Mipt x Mipt 98509 Mipt x Mipt

Description
Nipples:CPVC TBE Nipple:Mipt x Mipt
Description
Nipples:CPVC TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:CPVC TBE Nipple:Mipt x Mipt - 98509 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:CPVC TBE Nipple:Mipt x Mipt
98509 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt 98509 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt

Nipples:CPVC TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 98509 Mipt x Mipt
Product Name Nipples:CPVC TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034657 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details