Dura Plastic Products, Inc. Schedule 80 CPVC:Cap:Slip 9847-007 Slip

Description
Schedule 80 CPVC:Cap:Slip
Description
Schedule 80 CPVC:Cap:Slip

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 CPVC:Cap:Slip - 9847-007 Slip - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 CPVC:Cap:Slip
9847-007 Slip
Schedule 80 CPVC:Cap:Slip 9847-007 Slip
Schedule 80 CPVC:Cap:Slip

Schedule 80 CPVC:Cap:Slip

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 9847-007 Slip
Product Name Schedule 80 CPVC:Cap:Slip
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Female Adapter Butt - 5030025 - Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details