Dura Plastic Products, Inc. Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type) 856-080-1 Spg (O-Ring Type)

Description
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)
Description
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type) - 856-080-1 Spg (O-Ring Type) - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)
856-080-1 Spg (O-Ring Type)
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type) 856-080-1 Spg (O-Ring Type)
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)

Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 856-080-1 Spg (O-Ring Type)
Product Name Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type)
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Union Fkm Butt - 5017010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Fittings - Saddles - 193131977 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details