Dura Plastic Products, Inc. Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type) 856-040 Spg (Gasket Type)

Description
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)
Description
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type) - 856-040 Spg (Gasket Type) - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)
856-040 Spg (Gasket Type)
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type) 856-040 Spg (Gasket Type)
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)

Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 856-040 Spg (Gasket Type)
Product Name Schedule 80 PVC - Gray:Van Stone Flange:Spg (Gasket Type)
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034651 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details