Dura Plastic Products, Inc. Nipples:TBE Nipple:Mipt x Mipt 8439 Mipt x Mipt

Description
Nipples:TBE Nipple:Mipt x Mipt
Description
Nipples:TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:TBE Nipple:Mipt x Mipt - 8439 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:TBE Nipple:Mipt x Mipt
8439 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt 8439 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt

Nipples:TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 8439 Mipt x Mipt
Product Name Nipples:TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034404 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
90° BSPP Female 60° Cone with O-Ring - B-1012-FBO9 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.750 inch (19.05 mm)
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details