Dura Plastic Products, Inc. Nipples:TBE Nipple:Mipt x Mipt 8435 Mipt x Mipt

Description
Nipples:TBE Nipple:Mipt x Mipt
Description
Nipples:TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:TBE Nipple:Mipt x Mipt - 8435 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:TBE Nipple:Mipt x Mipt
8435 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt 8435 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt

Nipples:TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 8435 Mipt x Mipt
Product Name Nipples:TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Male Elbow Fittings - 61045 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034628 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details