Dura Plastic Products, Inc. Nipples:TBE Nipple:Mipt x Mipt 8250 Mipt x Mipt

Description
Nipples:TBE Nipple:Mipt x Mipt
Description
Nipples:TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:TBE Nipple:Mipt x Mipt - 8250 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:TBE Nipple:Mipt x Mipt
8250 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt 8250 Mipt x Mipt
Nipples:TBE Nipple:Mipt x Mipt

Nipples:TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 8250 Mipt x Mipt
Product Name Nipples:TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stub End Pro150 Butt - 5018045 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details