Dura Plastic Products, Inc. Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank 80156-020-2 Blank

Description
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank
Description
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank - 80156-020-2 Blank - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank
80156-020-2 Blank
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank 80156-020-2 Blank
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank

Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 80156-020-2 Blank
Product Name Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481555 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 50.00 mm (1.97 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032655 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details