Dura Plastic Products, Inc. Nipples:Marlex TBE Nipple:Mipt x Mipt 4209 Mipt x Mipt

Description
Nipples:Marlex TBE Nipple:Mipt x Mipt
Description
Nipples:Marlex TBE Nipple:Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:Marlex TBE Nipple:Mipt x Mipt - 4209 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:Marlex TBE Nipple:Mipt x Mipt
4209 Mipt x Mipt
Nipples:Marlex TBE Nipple:Mipt x Mipt 4209 Mipt x Mipt
Nipples:Marlex TBE Nipple:Mipt x Mipt

Nipples:Marlex TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 4209 Mipt x Mipt
Product Name Nipples:Marlex TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - others - pipe-outlets-boxes - 150991106 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Male Adapter Butt - 5028010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details