Dura Plastic Products, Inc. PVC Insert Fittings:Plug:Insert 1449-010 Insert

Description
PVC Insert Fittings:Plug:Insert
Description
PVC Insert Fittings:Plug:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Plug:Insert - 1449-010 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Plug:Insert
1449-010 Insert
PVC Insert Fittings:Plug:Insert 1449-010 Insert
PVC Insert Fittings:Plug:Insert

PVC Insert Fittings:Plug:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1449-010 Insert
Product Name PVC Insert Fittings:Plug:Insert
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Xleg End Cap Butt - 5021060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details