Dura Plastic Products, Inc. PVC Insert Fittings:Plug:Insert 1449-005 Insert

Description
PVC Insert Fittings:Plug:Insert
Description
PVC Insert Fittings:Plug:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Plug:Insert - 1449-005 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Plug:Insert
1449-005 Insert
PVC Insert Fittings:Plug:Insert 1449-005 Insert
PVC Insert Fittings:Plug:Insert

PVC Insert Fittings:Plug:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1449-005 Insert
Product Name PVC Insert Fittings:Plug:Insert
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - discontinued-Fittings - 167061054 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 5.00 mm (0.1969 inch)
View Details
Stub End Pro150 Socket - 5055012 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details