Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert 1436-251 Mipt x Reducing Insert

Description
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
Description
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert - 1436-251 Mipt x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
1436-251 Mipt x Reducing Insert
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert 1436-251 Mipt x Reducing Insert
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1436-251 Mipt x Reducing Insert
Product Name PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132493 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032210 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details