Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert 1436-213 Reducing Mipt x Insert

Description
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
Description
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert - 1436-213 Reducing Mipt x Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
1436-213 Reducing Mipt x Insert
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert 1436-213 Reducing Mipt x Insert
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1436-213 Reducing Mipt x Insert
Product Name PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
45 Xleg Elbow Butt - 5008070 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details