Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert 1436-169 Reducing Mipt x Insert

Description
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
Description
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert - 1436-169 Reducing Mipt x Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
1436-169 Reducing Mipt x Insert
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert 1436-169 Reducing Mipt x Insert
PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1436-169 Reducing Mipt x Insert
Product Name PVC Insert Fittings:Reducing Male Adapter:Reducing Mipt x Insert
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400177 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032623 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details