Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert 1436-101 Mipt x Reducing Insert

Description
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
Description
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert - 1436-101 Mipt x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
1436-101 Mipt x Reducing Insert
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert 1436-101 Mipt x Reducing Insert
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1436-101 Mipt x Reducing Insert
Product Name PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Female Adapter Butt - 5030040 - Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604724 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotating Elbow, 3/4
Specs
Fitting Type Elbow Fitting
View Details