Dura Plastic Products, Inc. PVC Insert Fittings:Fitting Adapter:Spg x Insert 1432-030 Spg x Insert

Description
PVC Insert Fittings:Fitting Adapter:Spg x Insert
Description
PVC Insert Fittings:Fitting Adapter:Spg x Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Fitting Adapter:Spg x Insert - 1432-030 Spg x Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Fitting Adapter:Spg x Insert
1432-030 Spg x Insert
PVC Insert Fittings:Fitting Adapter:Spg x Insert 1432-030 Spg x Insert
PVC Insert Fittings:Fitting Adapter:Spg x Insert

PVC Insert Fittings:Fitting Adapter:Spg x Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1432-030 Spg x Insert
Product Name PVC Insert Fittings:Fitting Adapter:Spg x Insert
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Tapping Sleeve, 24
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details