Dura Plastic Products, Inc. PVC Insert Fittings:Reducer Coupling:Insert 1429-251 Insert

Description
PVC Insert Fittings:Reducer Coupling:Insert
Description
PVC Insert Fittings:Reducer Coupling:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducer Coupling:Insert - 1429-251 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducer Coupling:Insert
1429-251 Insert
PVC Insert Fittings:Reducer Coupling:Insert 1429-251 Insert
PVC Insert Fittings:Reducer Coupling:Insert

PVC Insert Fittings:Reducer Coupling:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1429-251 Insert
Product Name PVC Insert Fittings:Reducer Coupling:Insert
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Adapter Butt - 5028020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details