Dura Plastic Products, Inc. PVC Insert Fittings:Reducer Coupling:Insert 1429-168 Insert

Description
PVC Insert Fittings:Reducer Coupling:Insert
Description
PVC Insert Fittings:Reducer Coupling:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducer Coupling:Insert - 1429-168 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducer Coupling:Insert
1429-168 Insert
PVC Insert Fittings:Reducer Coupling:Insert 1429-168 Insert
PVC Insert Fittings:Reducer Coupling:Insert

PVC Insert Fittings:Reducer Coupling:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1429-168 Insert
Product Name PVC Insert Fittings:Reducer Coupling:Insert
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038250 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604822 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters, Remote Placement For 137-016 - 936-7016 - Petersen Products Co.
Specs
Fitting Type Adapter Fitting
View Details