Dura Plastic Products, Inc. PVC Insert Fittings:Coupling:Insert 1429-020 Insert

Description
PVC Insert Fittings:Coupling:In sert
Description
PVC Insert Fittings:Coupling:In sert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Coupling:Insert - 1429-020 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Coupling:Insert
1429-020 Insert
PVC Insert Fittings:Coupling:Insert 1429-020 Insert
PVC Insert Fittings:Coupling:In sert

PVC Insert Fittings:Coupling:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1429-020 Insert
Product Name PVC Insert Fittings:Coupling:Insert
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001116 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Xleg Conc Red Butt - 5038532 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details