Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser 1420-130 Insert x Insert x Reducing Insert x Reducing Inser

Description
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser
Description
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser - 1420-130 Insert x Insert x Reducing Insert x Reducing Inser - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser
1420-130 Insert x Insert x Reducing Insert x Reducing Inser
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser 1420-130 Insert x Insert x Reducing Insert x Reducing Inser
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser

PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1420-130 Insert x Insert x Reducing Insert x Reducing Inser
Product Name PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser
Fitting Type Cross 4-Way Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Red Tee Butt - 5013339 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details