Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
DURA PLASTIC PRODUCTS, INC.
1420-007 INSERT -- PVC INSERT FITTINGS:CROSS:INSERT
Dura Plastic Products, Inc.
PVC Insert Fittings:Cross:Insert
1420-007 Insert
Description
PVC Insert Fittings:Cross:Inser t
Dura Plastic Products, Inc.
Done
Description
PVC Insert Fittings:Cross:Inser t
Suppliers
Company
Product
Description
Supplier Links
Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Cross:Insert
1420-007 Insert
PVC Insert Fittings:Cross:Insert
1420-007 Insert
PVC Insert Fittings:Cross:Inser t
PVC Insert Fittings:Cross:Inser
t
Supplier's Site
Technical Specifications
Dura Plastic Products, Inc.
Product Category
Pipe Fittings
Product Number
1420-007 Insert
Product Name
PVC Insert Fittings:Cross:Insert
Fitting Type
Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Nickel-Plated Brass Metric Thread Enlarger
6200212
Specs
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
McWane Plant and Industrial
Restraints
Series 2000 Tufgrip™ Restraint for PVC Pipe
View Details
Petersen Products Co.
Safety Gag 18.00" Nominal Pipe Size
936-5000-1800
View Details
Asahi/America, Inc.
Red Tee Butt
5013659
Specs
Fitting Type
Tee Fitting
Material
Pigmented Polypropylene
English Size
6.000 inch (152 mm)
View Details