Dura Plastic Products, Inc. PVC Insert Fittings:Cross:Insert 1420-005 Insert

Description
PVC Insert Fittings:Cross:Inser t
Description
PVC Insert Fittings:Cross:Inser t

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Cross:Insert - 1420-005 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Cross:Insert
1420-005 Insert
PVC Insert Fittings:Cross:Insert 1420-005 Insert
PVC Insert Fittings:Cross:Inser t

PVC Insert Fittings:Cross:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1420-005 Insert
Product Name PVC Insert Fittings:Cross:Insert
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130297 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Red Tee Butt - 5013529 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details