Dura Plastic Products, Inc. PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket 1410-102 Insert x Socket

Description
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket
Description
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket - 1410-102 Insert x Socket - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket
1410-102 Insert x Socket
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket 1410-102 Insert x Socket
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket

PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1410-102 Insert x Socket
Product Name PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket
Fitting Type Elbow Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034719 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details