Dura Plastic Products, Inc. PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert 1406-251 Insert x Reducing Insert

Description
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
Description
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert - 1406-251 Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
1406-251 Insert x Reducing Insert
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert 1406-251 Insert x Reducing Insert
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1406-251 Insert x Reducing Insert
Product Name PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert
Fitting Type Elbow Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038422 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604704 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details