Dura Plastic Products, Inc. PVC Insert Fittings:90 Ell:Insert 1406-015 Insert

Description
PVC Insert Fittings:90 Ell:Insert
Description
PVC Insert Fittings:90 Ell:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:90 Ell:Insert - 1406-015 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:90 Ell:Insert
1406-015 Insert
PVC Insert Fittings:90 Ell:Insert 1406-015 Insert
PVC Insert Fittings:90 Ell:Insert

PVC Insert Fittings:90 Ell:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1406-015 Insert
Product Name PVC Insert Fittings:90 Ell:Insert
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Ppg Backing Ring 1 - 5046020 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Carbon Steel Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) CSPF Series - CSPF0250 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 2.500 inch (63.5 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details