Dura Plastic Products, Inc. PVC Insert Fittings:90 Ell:Insert 1406-010 Insert

Description
PVC Insert Fittings:90 Ell:Insert
Description
PVC Insert Fittings:90 Ell:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:90 Ell:Insert - 1406-010 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:90 Ell:Insert
1406-010 Insert
PVC Insert Fittings:90 Ell:Insert 1406-010 Insert
PVC Insert Fittings:90 Ell:Insert

PVC Insert Fittings:90 Ell:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1406-010 Insert
Product Name PVC Insert Fittings:90 Ell:Insert
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Female Adapter Butt - 5030020 - Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details