Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert 1401-249 Insert x Insert x Reducing Insert

Description
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
Description
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert - 1401-249 Insert x Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
1401-249 Insert x Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert 1401-249 Insert x Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-249 Insert x Insert x Reducing Insert
Product Name PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032167 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Polyamide PG Thread Reducers - 7005301 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers