Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert 1401-209 Insert x Insert x Reducing Insert

Description
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
Description
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert - 1401-209 Insert x Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
1401-209 Insert x Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert 1401-209 Insert x Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-209 Insert x Insert x Reducing Insert
Product Name PVC Insert Fittings:Reducing Tee:Insert x Insert x Reducing Insert
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Adapter Butt - 5028010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details