Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert 1401-124 Insert x Reducing Insert x Reducing Insert

Description
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
Description
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert - 1401-124 Insert x Reducing Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
1401-124 Insert x Reducing Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert 1401-124 Insert x Reducing Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-124 Insert x Reducing Insert x Reducing Insert
Product Name PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Ppg Backing Ring 1 - 5046030 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402316 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tapping Sleeve, 10
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details