Dura Plastic Products, Inc. PVC Insert Fittings:Tee:Insert 1401-007 Insert

Description
PVC Insert Fittings:Tee:Insert
Description
PVC Insert Fittings:Tee:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Tee:Insert - 1401-007 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Tee:Insert
1401-007 Insert
PVC Insert Fittings:Tee:Insert 1401-007 Insert
PVC Insert Fittings:Tee:Insert

PVC Insert Fittings:Tee:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-007 Insert
Product Name PVC Insert Fittings:Tee:Insert
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032531 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158001085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details