Dura Plastic Products, Inc. PVC Insert Fittings:Tee:Insert 1401-005 Insert

Description
PVC Insert Fittings:Tee:Insert
Description
PVC Insert Fittings:Tee:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Tee:Insert - 1401-005 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Tee:Insert
1401-005 Insert
PVC Insert Fittings:Tee:Insert 1401-005 Insert
PVC Insert Fittings:Tee:Insert

PVC Insert Fittings:Tee:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-005 Insert
Product Name PVC Insert Fittings:Tee:Insert
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013532 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604764 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details