DuPont Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD0100CS IC458BWHMD0100CS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD0100CS - IC458BWHMD0100CS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD0100CS
IC458BWHMD0100CS
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD0100CS IC458BWHMD0100CS
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number IC458BWHMD0100CS
Product Name Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD0100CS
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details