DuPont Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD01000C IC458BWHMD01000C

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD01000C - IC458BWHMD01000C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD01000C
IC458BWHMD01000C
Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD01000C IC458BWHMD01000C
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 in height. The Dupont Safespec disposable cleanroom boot cover is packaged 100 per case, comes in white and meets 16 CFR 1610 Class 1 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Skid-Resistant. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number IC458BWHMD01000C
Product Name Dupont Safespec IC458B White Medium Disposable Cleanroom Boot Cover - ISO Class 4 Rating - 18 in Height - Tyvek Isoclean Upper and Gripper Sole - 11 1/2 in Sole Length - IC458BWHMD01000C
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 141886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details