The Dupont Safespec cleanroom coverall is made of isoclean, tyvek, is packaged 25 per case, comes in white and meets AATCC 127, ASTM D 257, ASTM D 3776, ASTM D 5034, ASTM D 774, IEST-RP-CC003.3 standards. Proper sizing is important when buying this item. The size for this product is 3XL. Has an 35 in inseam. Features a clean room class rating of ISO Class 4.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | IC253BWH3X00250C |
| Product Name | Dupont Safespec White 3XL Isoclean, Tyvek Cleanroom Coveralls - Fits 30 1/2 in Chest - ISO Class 4 Rating - 35 in Inseam - IC253BWH3X00250C |
| Clothing Type | Coveralls/Body Suit |