DuPont Dupont Micro-Clean Blue 2XL Tyvek Cleanroom Coveralls - Fits 28 1/2 in Chest - ISO Class 5 Rating - 30 3/4 in Inseam - CC252BBU2X00250S CC252BBU2X00250S

Description
The Dupont Micro-Clean cleanroom coverall is made of tyvek, is packaged 25 per case, comes in blue and meets AATCC 127, ASTM D 257, ASTM D 3776, ASTM D 5034, ASTM D 774 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Has an 30 3/4 in inseam. Features a clean room class rating of ISO Class 5.
Description
The Dupont Micro-Clean cleanroom coverall is made of tyvek, is packaged 25 per case, comes in blue and meets AATCC 127, ASTM D 257, ASTM D 3776, ASTM D 5034, ASTM D 774 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Has an 30 3/4 in inseam. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
Dupont Micro-Clean Blue 2XL Tyvek Cleanroom Coveralls - Fits 28 1/2 in Chest - ISO Class 5 Rating - 30 3/4 in Inseam - CC252BBU2X00250S - CC252BBU2X00250S - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dupont Micro-Clean Blue 2XL Tyvek Cleanroom Coveralls - Fits 28 1/2 in Chest - ISO Class 5 Rating - 30 3/4 in Inseam - CC252BBU2X00250S
CC252BBU2X00250S
Dupont Micro-Clean Blue 2XL Tyvek Cleanroom Coveralls - Fits 28 1/2 in Chest - ISO Class 5 Rating - 30 3/4 in Inseam - CC252BBU2X00250S CC252BBU2X00250S
The Dupont Micro-Clean cleanroom coverall is made of tyvek, is packaged 25 per case, comes in blue and meets AATCC 127, ASTM D 257, ASTM D 3776, ASTM D 5034, ASTM D 774 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Has an 30 3/4 in inseam. Features a clean room class rating of ISO Class 5.

The Dupont Micro-Clean cleanroom coverall is made of tyvek, is packaged 25 per case, comes in blue and meets AATCC 127, ASTM D 257, ASTM D 3776, ASTM D 5034, ASTM D 774 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Has an 30 3/4 in inseam. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number CC252BBU2X00250S
Product Name Dupont Micro-Clean Blue 2XL Tyvek Cleanroom Coveralls - Fits 28 1/2 in Chest - ISO Class 5 Rating - 30 3/4 in Inseam - CC252BBU2X00250S
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details