DuPont 770355

Description
Delrin® has similar properties to Acetal Copolymer but with better mechanical and machining properties. Resistance to hot water and alkalis is slightly inferior. Colour = White Length = 1m Material = Delrin® Form = Rod Rod Diameter = 45mm Density = 1.42g/cm³ Tensile Strength = 70 MPa Flammability Rating = UL 94 HB Polymer Type = Homopolymer Elongation = 25%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 770355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Delrin® has similar properties to Acetal Copolymer but with better mechanical and machining properties. Resistance to hot water and alkalis is slightly inferior. Colour = White Length = 1m Material = Delrin® Form = Rod Rod Diameter = 45mm Density = 1.42g/cm³ Tensile Strength = 70 MPa Flammability Rating = UL 94 HB Polymer Type = Homopolymer Elongation = 25%

Delrin® has similar properties to Acetal Copolymer but with better mechanical and machining properties. Resistance to hot water and alkalis is slightly inferior.
Colour = White
Length = 1m
Material = Delrin®
Form = Rod
Rod Diameter = 45mm
Density = 1.42g/cm³
Tensile Strength = 70 MPa
Flammability Rating = UL 94 HB
Polymer Type = Homopolymer
Elongation = 25%

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770355
Chemical System Acetal or Polyoxymethylene (POM)
Unlock Full Specs
to access all available technical data

Similar Products

TECAPAI® CM XP440 black-green -  - Ensinger, Inc.
Specs
Chemical System PAI (Polyamide-imide); Polyamide
Deflection Temperature 500 F (260 C)
Tensile (Break) 9300 psi (64122 KPa)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details