Delrin® has similar properties to Acetal Copolymer but with better mechanical and machining properties. Resistance to hot water and alkalis is slightly inferior.
Colour = Black
Length = 500mm
Width = 330mm
Thickness = 25mm
Material = Delrin®
Density = 1.42g/cm³
Tensile Strength = 70 MPa
Hardness = M 90 Rockwell
Flammability Rating = UL 94 HB
Water Absorption = 0.5%
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 1974479 |
Form / Shape | Sheet or Film |
Chemical System | Acetal or Polyoxymethylene (POM) |
Thickness | 0.9843 inch (25 mm) |