DRUM-MATES Inc. Drum & Tote Mixer Drives DM-TAS Series

Description
Better Safety, QC Control, Versatility, & Speedy Mixing! DRUM-MATES® high efficiency mixers will thoroughly blend thin to thick liquids in 40 to 1000 gallon drums or totes. The 8” wide drive stand assembly is engineered to be comfortable and safe to move and use. It is versatile over a wide range of applications and adjustable to fit most tote types and sizes, square, rectangular or round (with the DM-600RTA round tank bracket). Pneumatic or electric drum or tote drives are offered with a choice of horsepower and gearing. If maintained properly, treated with due care, properly protected and cleaned after use, this equipment can provide a long service life. The stand has extra large clamp foot pads for better grip and less potential damage to the tote. Handgrips at each end of the assembly offer a safe, ergonomic grip or strapping point for movement into and out of the tote. Coarse and fine adjustments permit mounting from 37 to 50". Stand width is 8.375”. Optional 2” splash and fume containment, shaft mounting bung-caps help prevent airborne moisture or particulate contamination and fume venting or liquid splash-out while mixing.
Datasheet
Description
Better Safety, QC Control, Versatility, & Speedy Mixing! DRUM-MATES® high efficiency mixers will thoroughly blend thin to thick liquids in 40 to 1000 gallon drums or totes. The 8” wide drive stand assembly is engineered to be comfortable and safe to move and use. It is versatile over a wide range of applications and adjustable to fit most tote types and sizes, square, rectangular or round (with the DM-600RTA round tank bracket). Pneumatic or electric drum or tote drives are offered with a choice of horsepower and gearing. If maintained properly, treated with due care, properly protected and cleaned after use, this equipment can provide a long service life. The stand has extra large clamp foot pads for better grip and less potential damage to the tote. Handgrips at each end of the assembly offer a safe, ergonomic grip or strapping point for movement into and out of the tote. Coarse and fine adjustments permit mounting from 37 to 50". Stand width is 8.375”. Optional 2” splash and fume containment, shaft mounting bung-caps help prevent airborne moisture or particulate contamination and fume venting or liquid splash-out while mixing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum & Tote Mixer Drives - DM-TAS Series - DRUM-MATES Inc.
Lumberton, NJ, USA
Drum & Tote Mixer Drives
DM-TAS Series
Drum & Tote Mixer Drives DM-TAS Series
Better Safety, QC Control, Versatility, & Speedy Mixing! DRUM-MATES® high efficiency mixers will thoroughly blend thin to thick liquids in 40 to 1000 gallon drums or totes. The 8” wide drive stand assembly is engineered to be comfortable and safe to move and use. It is versatile over a wide range of applications and adjustable to fit most tote types and sizes, square, rectangular or round (with the DM-600RTA round tank bracket). Pneumatic or electric drum or tote drives are offered with a choice of horsepower and gearing. If maintained properly, treated with due care, properly protected and cleaned after use, this equipment can provide a long service life. The stand has extra large clamp foot pads for better grip and less potential damage to the tote. Handgrips at each end of the assembly offer a safe, ergonomic grip or strapping point for movement into and out of the tote. Coarse and fine adjustments permit mounting from 37 to 50". Stand width is 8.375”. Optional 2” splash and fume containment, shaft mounting bung-caps help prevent airborne moisture or particulate contamination and fume venting or liquid splash-out while mixing.

Better Safety, QC Control, Versatility, & Speedy Mixing!

DRUM-MATES® high efficiency mixers will thoroughly blend thin to thick liquids in 40 to 1000 gallon drums or totes. The 8” wide drive stand assembly is engineered to be comfortable and safe to move and use. It is versatile over a wide range of applications and adjustable to fit most tote types and sizes, square, rectangular or round (with the DM-600RTA round tank bracket).

Pneumatic or electric drum or tote drives are offered with a choice of horsepower and gearing. If maintained properly, treated with due care, properly protected and cleaned after use, this equipment can provide a long service life. The stand has extra large clamp foot pads for better grip and less potential damage to the tote. Handgrips at each end of the assembly offer a safe, ergonomic grip or strapping point for movement into and out of the tote. Coarse and fine adjustments permit mounting from 37 to 50". Stand width is 8.375”. Optional 2” splash and fume containment, shaft mounting bung-caps help prevent airborne moisture or particulate contamination and fume venting or liquid splash-out while mixing.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Industrial Mixers
Product Number DM-TAS Series
Product Name Drum & Tote Mixer Drives
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
V Cone Tumble Blender - VCB Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details