Manufacturer: Dresden Elektronik
Win Source Part Number: 906592-33202
Series: deRFusb
Features: RF Transceiver 2.4GHz 802.15.4 Zigbee™, 6LoWPAN, ISM USB 2Mbps
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: -32310D-ND, -32310, -32310-ND, -32310D, -33202, 32310D, 32310D-ND
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 906592-33202 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units - 33202 |
| RFID Product | Transceiver |