Dremel USA Vices 26152500JA

Description
Dremel 26152500JA Vice
Request a Quote
Description
Dremel 26152500JA Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 196356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
196356
Vices 196356
Dremel 26152500JA Vice

Dremel 26152500JA Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 196356
Product Name Vices
Vise Type Multifunction vice
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 126747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Width 4.25 inch (108 mm)
Throat Depth 4.25 inch (108 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
4'' ReLock® 2-Station Vise with Hard Jaws - RWS4002HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details