Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE BELTS
DREMEL USA
2615043832 -- SANDING DRUMS
Dremel USA
Sanding Drums
2615043832
Description
Dremel 2615043832 Sanding Drum
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Dremel 2615043832 Sanding Drum
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
4206779
Sanding Drums
4206779
Dremel 2615043832 Sanding Drum
Dremel 2615043832 Sanding Drum
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Belts
Product Number
4206779
Product Name
Sanding Drums
Type
Aluminium oxide
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Sanding Sheets & Belts
2795123
Specs
Width
11.02 inch (280 mm)
Length
9.1 inch (230 mm)
Type
Aluminum Oxide; Aluminium Oxide
View Details
Norton Abrasives
Norton Rapid Prep Medium Surface Conditioning Belt
66261010870
Specs
Belt Type
Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded
Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width
3.00 inch (76.2 mm)
View Details
Makita USA, Inc.
Abrasive Belts, 3" x 18"
794552-A
Specs
Applications & Materials Abraded
Woodworking; DryGrinding
Width
3.00 inch (76.2 mm)
Length
18.0 inch (457 mm)
View Details
Uneeda Enterprizes, Inc.
Narrow Sanding Belts for Woodworking
RKX
Specs
Backing
Cloth; X Weight Cloth
Type
Aluminum Oxide
Grit Size
24 to 180 # or Microns
View Details