Dremel USA Sanding Drums 2615040832

Description
Dremel 2615040832 Abrasive Band
Request a Quote
Description
Dremel 2615040832 Abrasive Band
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sanding Drums - 4206735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
4206735
Sanding Drums 4206735
Dremel 2615040832 Abrasive Band

Dremel 2615040832 Abrasive Band

Supplier's Site
Sanding Drums - 2361006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
2361006
Sanding Drums 2361006
Dremel 2615040832 Abrasive Band

Dremel 2615040832 Abrasive Band

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Abrasive Belts Abrasive Belts
Product Number 4206735 2361006
Product Name Sanding Drums Sanding Drums
Width 0.59 inch (15 mm) 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794852 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333397 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details