Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSMITTERS
DRAGINO TECHNOLOGY CO., LTD.
LTC2-NA-US915 -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
Dragino Technology Co., Ltd.
RF Receiver, Transmitter, and Transceiver Finished Units
LTC2-NA-US915
Description
RF Transmitter 915MHz LoRaWAN
Quarktwin Technology Ltd.
Done
Description
RF Transmitter 915MHz LoRaWAN
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
LTC2-NA-US915
RF Receiver, Transmitter, and Transceiver Finished Units
LTC2-NA-US915
RF Transmitter 915MHz LoRaWAN
RF Transmitter 915MHz LoRaWAN
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Transmitters
Product Number
LTC2-NA-US915
Product Name
RF Receiver, Transmitter, and Transceiver Finished Units
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
3.3 V Octal transceiver with direction pin; inverting; 3-state
74LVT640PW,118
Specs
Package Type
SOT360-1 SOT360-1
Features
RoHS
Operating Temperature
85.0 C (185.0 F)
View Details
3
suppliers
Qorvo
Rf Transmitter
TQM6M4050
Specs
Package Type
Reel
Features
RoHS
Supply Voltage
3 to 4.5 volts
View Details
Microchip Technology, Inc.
RF Transmitters - ATA8742C-PXQW-1
ATA8742C-PXQW-1
Specs
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power
7.5 dBm
Operating Frequency
429 to 439 MHz
View Details
4
suppliers
Anaren, Inc.
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module
A2500R24A
Specs
Applications
Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type
Surface Mount
Features
RoHS
View Details