Draeger, Inc. Photoelectric 6809630

Description
SENSOR, DETECTS OXYGEN, FOR USE WITH DRAGER POLYTRON 8100 TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, DETECTS OXYGEN, FOR USE WITH DRAGER POLYTRON 8100 TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 20663374 - Radwell International
Willingboro, NJ, United States
Photoelectric
20663374
Photoelectric 20663374
SENSOR, DETECTS OXYGEN, FOR USE WITH DRAGER POLYTRON 8100 TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DETECTS OXYGEN, FOR USE WITH DRAGER POLYTRON 8100 TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20663374
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093522 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details