50A 1.6kW 32V 19.2V Unidirectional 18V DFN1610-2L Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD56201D18-2/TR |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Peak Pulse Power | 1600 watts |
| IPPM | 50 amps |