DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and industry leading membrane area with low energy and chemical consumption. And now with up to 35% higher permeability than the previous generation, DOW IntegraFlux modules also offer the highest productivity. DOW IntegraFlux UF membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more.
DOW IntegraFlux™ SFD-2880XP Ultrafiltration Modules are an excellent choice for larger systems in which the exceptional permeability of the new XP fiber leads to extra productivity that can contribute substantially to system savings by reducing fittings, frame materials, operating trains, valve stacks, and overall system footprint. DOW IntegraFlux SFD-2880XP Modules offer a high effective membrane area, which contributes to a more economical membrane system design. Containing XP fiber, with up to 35% higher permeability than previous generation modules, these modules improve operating efficiencies and productivity even further. DOW IntegraFlux SFD-2880XP Modules are made from high-strength, PVDF hollow fiber membranes engineered to reduce design and fabrication requirements. The fibers have a 0.03-µm pore size for removal of bacteria, viruses, and particulates. DOW IntegraFlux SFD-2880XP Modules have been tested and certified by NSF International under NSF/ANSI Standard 61 and under Standard 419 for Public Drinking Water Equipment (PDWE) for safe use in drinking water applications.
| Dupont Water Solutions | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | SFD-2880XP |
| Product Name | DOW IntegraFlux Ultrafiltration Modules |