Industries Served
The TEQUATIC™ PLUS F-75 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: ?
Agriculture
Cooling towers
Food and beverage, e.g. meat processing,
brewery and dairy
Livestock production
Municipal wastewater treatment and reuse
Oil and gas, including refinery water
Plastics recycling
Pulp and paper
Textiles and laundry
Application Examples
TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges
Pretreatment or cost-saving alternative to clarification, DAF* and aeration
Pretreatment to downstream membranes and filters - Protects UF, RO* and other membranes - Reduces bag and cartridge filter change-outs - Decreases backwash cycles in media filters
TSS reduction in oilfield water applications: - Protects disposal wells - Facilitates reuse of frack flowback water
Designed for Nasty Water
The TEQUATIC™ PLUS F-75 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action combined with an engineered, laser-cut filter element delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3.
Other key advantages include:
Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following:
High total suspended solids(TSS), 100-10,000+ mg/L
Fats, oils and grease (FOG)
Long or short fibers
Hair, lint and algae
Simple, self-cleaning, automatic operation
Compact footprint (e.g. less space, waste, chemicals, air)
Operationally efficient:
Low maintenance and high uptime
no backwashing or excessive filter changes
High water recovery up to 99%
Energy efficient (0.25-2 psi pressure drop across filter)
The B-Series Skid: Proven, Fast, Easy
The TEQUATIC™ PLUS F-75 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include: ? It is designed for fast “out of the box” installation and startup, and easy serviceability.
Reliable and proven skid design simplifies and optimizes performance in a compact footprint.
Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows. ? Innovative control system runs, monitors and logs essential parameters.
Touch screen interface allows for customization of timers and set points to any industrial setting.
Industries Served
The TEQUATIC™ PLUS F-75 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: ?
- Agriculture
- Cooling towers
- Food and beverage, e.g. meat processing,
- brewery and dairy
- Livestock production
- Municipal wastewater treatment and reuse
- Oil and gas, including refinery water
- Plastics recycling
- Pulp and paper
- Textiles and laundry
Application Examples
- TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges
- Pretreatment or cost-saving alternative to clarification, DAF* and aeration
- Pretreatment to downstream membranes and filters - Protects UF, RO* and other membranes - Reduces bag and cartridge filter change-outs - Decreases backwash cycles in media filters
- TSS reduction in oilfield water applications: - Protects disposal wells - Facilitates reuse of frack flowback water
Designed for Nasty Water
The TEQUATIC™ PLUS F-75 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action combined with an engineered, laser-cut filter element delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3.
Other key advantages include:
- Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following:
- High total suspended solids(TSS), 100-10,000+ mg/L
- Fats, oils and grease (FOG)
- Long or short fibers
- Hair, lint and algae
- Simple, self-cleaning, automatic operation
- Compact footprint (e.g. less space, waste, chemicals, air)
- Operationally efficient:
- Low maintenance and high uptime
- no backwashing or excessive filter changes
- High water recovery up to 99%
- Energy efficient (0.25-2 psi pressure drop across filter)
The B-Series Skid: Proven, Fast, Easy
The TEQUATIC™ PLUS F-75 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include: ? It is designed for fast “out of the box” installation and startup, and easy serviceability.
- Reliable and proven skid design simplifies and optimizes performance in a compact footprint.
- Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows. ? Innovative control system runs, monitors and logs essential parameters.
- Touch screen interface allows for customization of timers and set points to any industrial setting.